Capital Lighting, Inc. P8934NR Exterior -Post/Pier Head 735025

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042509122 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042509122 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P8934NR Exterior -Post/Pier Head - 735025 - Capital Lighting, Inc.
Columbus, OH, USA
P8934NR Exterior -Post/Pier Head
735025
P8934NR Exterior -Post/Pier Head 735025
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Post Lantern UPC: 782042509122 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Post Lantern
UPC: 782042509122
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735025
Product Name P8934NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details