Capital Lighting, Inc. B9131NR Exterior -Wall Mount 735024

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042485075 Category: Exterior Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042485075 Category: Exterior Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
B9131NR Exterior -Wall Mount - 735024 - Capital Lighting, Inc.
Columbus, OH, USA
B9131NR Exterior -Wall Mount
735024
B9131NR Exterior -Wall Mount 735024
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 16.00 Extension: 9.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Natural Rust Product Name: One Light Wall Lantern UPC: 782042485075 Category: Exterior Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 16.00
Extension: 9.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Natural Rust
Product Name: One Light Wall Lantern
UPC: 782042485075
Category: Exterior
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735024
Product Name B9131NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details