Capital Lighting, Inc. P8931NR Exterior -Post/Pier Head 735020

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Post Lantern UPC: 782042525788 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Post Lantern UPC: 782042525788 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8931NR Exterior -Post/Pier Head - 735020 - Capital Lighting, Inc.
Columbus, OH, USA
P8931NR Exterior -Post/Pier Head
735020
P8931NR Exterior -Post/Pier Head 735020
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Rust Product Name: Two Light Post Lantern UPC: 782042525788 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Rust
Product Name: Two Light Post Lantern
UPC: 782042525788
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735020
Product Name P8931NR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details