Capital Lighting, Inc. BCD8943CI Exterior -Wall Mount 735017

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042484726 Category: Exterior Shipped Via: Truck Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042484726 Category: Exterior Shipped Via: Truck Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BCD8943CI Exterior -Wall Mount - 735017 - Capital Lighting, Inc.
Columbus, OH, USA
BCD8943CI Exterior -Wall Mount
735017
BCD8943CI Exterior -Wall Mount 735017
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 20.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Wall Lantern UPC: 782042484726 Category: Exterior Shipped Via: Truck Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Iron
Product Name: Three Light Wall Lantern
UPC: 782042484726
Category: Exterior
Shipped Via: Truck
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735017
Product Name BCD8943CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details