PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 23.50
Extension: 14.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Wall Lantern
UPC: 782042521735
Category: Exterior
Top to outlet: 15.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 735004 |
| Product Name | B8957CI Exterior -Wall Mount |
| Application | Residential; Outdoor |