Capital Lighting, Inc. BCD9134NR Exterior -Wall Mount 735002

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Wall Lantern UPC: 782042507401 Category: Exterior Shipped Via: Truck Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Wall Lantern UPC: 782042507401 Category: Exterior Shipped Via: Truck Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
BCD9134NR Exterior -Wall Mount - 735002 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9134NR Exterior -Wall Mount
735002
BCD9134NR Exterior -Wall Mount 735002
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 19.50 Extension: 12.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Rust Product Name: Three Light Wall Lantern UPC: 782042507401 Category: Exterior Shipped Via: Truck Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 19.50
Extension: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Rust
Product Name: Three Light Wall Lantern
UPC: 782042507401
Category: Exterior
Shipped Via: Truck
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735002
Product Name BCD9134NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details