Capital Lighting, Inc. BCD9137NR Exterior -Wall Mount 735001

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042507425 Category: Exterior Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042507425 Category: Exterior Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
BCD9137NR Exterior -Wall Mount - 735001 - Capital Lighting, Inc.
Columbus, OH, USA
BCD9137NR Exterior -Wall Mount
735001
BCD9137NR Exterior -Wall Mount 735001
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 23.50 Extension: 14.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Natural Rust Product Name: Four Light Wall Lantern UPC: 782042507425 Category: Exterior Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 23.50
Extension: 14.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Natural Rust
Product Name: Four Light Wall Lantern
UPC: 782042507425
Category: Exterior
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735001
Product Name BCD9137NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details