Capital Lighting, Inc. Bathroom Fixtures-Four Lights 734685

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639000101 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639000101 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 734685 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
734685
Bathroom Fixtures-Four Lights 734685
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 9.00 Extension: 7 Bulb Qty: 4 Wattage: 100 Finish: Burnished Gold Product Name: Four Light Vanity UPC: 842639000101 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 9.00
Extension: 7
Bulb
Qty: 4
Wattage: 100
Finish: Burnished Gold
Product Name: Four Light Vanity
UPC: 842639000101
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734685
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details