Capital Lighting, Inc. Bathroom Fixtures-Two Lights 734680

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8.75 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639000088 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8.75 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639000088 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 734680 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
734680
Bathroom Fixtures-Two Lights 734680
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 9.00 Extension: 8.75 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639000088 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 9.00
Extension: 8.75
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Vanity
UPC: 842639000088
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734680
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details