Capital Lighting, Inc. 27766 Lamps-Table Lamps 734577

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277669 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277669 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27766 Lamps-Table Lamps - 734577 - Capital Lighting, Inc.
Columbus, OH, USA
27766 Lamps-Table Lamps
734577
27766 Lamps-Table Lamps 734577
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277669 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977277669
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734577
Product Name 27766 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details