Capital Lighting, Inc. 27328-1 Lamps-Table Lamps 734576

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Auburn Hue Weight: 20 Product Name: Two Light Table Lamp UPC: 792977273289 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Auburn Hue Weight: 20 Product Name: Two Light Table Lamp UPC: 792977273289 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27328-1 Lamps-Table Lamps - 734576 - Capital Lighting, Inc.
Columbus, OH, USA
27328-1 Lamps-Table Lamps
734576
27328-1 Lamps-Table Lamps 734576
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Length 30.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Auburn Hue Weight: 20 Product Name: Two Light Table Lamp UPC: 792977273289 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Length 30.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Auburn Hue
Weight: 20
Product Name: Two Light Table Lamp
UPC: 792977273289
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734576
Product Name 27328-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details