Capital Lighting, Inc. 27775-1 Lamps-Table Lamps 734480

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977277751 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977277751 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27775-1 Lamps-Table Lamps - 734480 - Capital Lighting, Inc.
Columbus, OH, USA
27775-1 Lamps-Table Lamps
734480
27775-1 Lamps-Table Lamps 734480
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.25 Length 33.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Leaf Weight: 17 Product Name: One Light Table Lamp UPC: 792977277751 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.25
Length 33.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver Leaf
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977277751
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734480
Product Name 27775-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details