Capital Lighting, Inc. 26664 Lamps-Table Lamps 734453

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977266649 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977266649 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26664 Lamps-Table Lamps - 734453 - Capital Lighting, Inc.
Columbus, OH, USA
26664 Lamps-Table Lamps
734453
26664 Lamps-Table Lamps 734453
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Length 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 16 Product Name: One Light Table Lamp UPC: 792977266649 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Length 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977266649
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734453
Product Name 26664 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details