Capital Lighting, Inc. 27763-1 Lamps-Table Lamps 734403

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.25 Length 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Dark Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977277638 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.25 Length 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Dark Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977277638 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27763-1 Lamps-Table Lamps - 734403 - Capital Lighting, Inc.
Columbus, OH, USA
27763-1 Lamps-Table Lamps
734403
27763-1 Lamps-Table Lamps 734403
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 39.25 Length 39.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Dark Bronze Weight: 14 Product Name: One Light Table Lamp UPC: 792977277638 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 39.25
Length 39.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Dark Bronze
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977277638
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734403
Product Name 27763-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details