Capital Lighting, Inc. Mini Chandeliers-Candle 734391

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Mist Product Name: Three Light Chandelier UPC: 842639000156 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Mist Product Name: Three Light Chandelier UPC: 842639000156 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mini Chandeliers-Candle - 734391 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Chandeliers-Candle
734391
Mini Chandeliers-Candle 734391
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Mist Product Name: Three Light Chandelier UPC: 842639000156 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Mist
Product Name: Three Light Chandelier
UPC: 842639000156
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734391
Product Name Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details