Capital Lighting, Inc. 27774-1 Lamps-Table Lamps 734240

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Scratched Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277744 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Scratched Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277744 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27774-1 Lamps-Table Lamps - 734240 - Capital Lighting, Inc.
Columbus, OH, USA
27774-1 Lamps-Table Lamps
734240
27774-1 Lamps-Table Lamps 734240
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 36.00 Length 36.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Scratched Silver Leaf Weight: 16 Product Name: One Light Table Lamp UPC: 792977277744 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 36.00
Length 36.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Scratched Silver Leaf
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977277744
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734240
Product Name 27774-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details