Capital Lighting, Inc. 27862-1 Lamps-Table Lamps 734213

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 792977278628 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 792977278628 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27862-1 Lamps-Table Lamps - 734213 - Capital Lighting, Inc.
Columbus, OH, USA
27862-1 Lamps-Table Lamps
734213
27862-1 Lamps-Table Lamps 734213
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Length 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Weight: 8 Product Name: One Light Table Lamp UPC: 792977278628 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Length 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Weight: 8
Product Name: One Light Table Lamp
UPC: 792977278628
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734213
Product Name 27862-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details