PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.50
Extension: 6.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Vanity
UPC: 842639001160
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 734192 |
| Product Name | Bathroom Fixtures-Five+Lights |
| Application | Residential |