Capital Lighting, Inc. Island/Pool Table-3 Light Bar 734188

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Island UPC: 842639003164 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Island UPC: 842639003164 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 734188 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
734188
Island/Pool Table-3 Light Bar 734188
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Product Name: Three Light Island UPC: 842639003164 Category: Island Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Product Name: Three Light Island
UPC: 842639003164
Category: Island
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734188
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details