Capital Lighting, Inc. Mid. Chandeliers-Candle 734187

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Mist Product Name: Seven Light Chandelier UPC: 842639003065 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Mist Product Name: Seven Light Chandelier UPC: 842639003065 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 734187 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
734187
Mid. Chandeliers-Candle 734187
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Silver Mist Product Name: Seven Light Chandelier UPC: 842639003065 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: Gold Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Silver Mist
Product Name: Seven Light Chandelier
UPC: 842639003065
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: Gold
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734187
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details