Capital Lighting, Inc. Island/Pool Table-2 Light Bar 734181

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Qty: 2 Wattage: 150 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003119 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Qty: 2 Wattage: 150 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003119 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-2 Light Bar - 734181 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-2 Light Bar
734181
Island/Pool Table-2 Light Bar 734181
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 18.50 Bulb Qty: 2 Wattage: 150 Finish: Burnished Gold Product Name: Two Light Island UPC: 842639003119 Category: Island Glass: Turinian Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 18.50
Bulb
Qty: 2
Wattage: 150
Finish: Burnished Gold
Product Name: Two Light Island
UPC: 842639003119
Category: Island
Glass: Turinian Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734181
Product Name Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details