Capital Lighting, Inc. Bathroom Fixtures-Two Lights 734170

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity UPC: 842639001177 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity UPC: 842639001177 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 734170 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
734170
Bathroom Fixtures-Two Lights 734170
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity UPC: 842639001177 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 8.25
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity
UPC: 842639001177
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734170
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details