Capital Lighting, Inc. Mid. Chandeliers-Glass Up 734153

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Chandelier UPC: 842639002976 Category: Chandelier Glass: Venetian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Chandelier UPC: 842639002976 Category: Chandelier Glass: Venetian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 734153 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
734153
Mid. Chandeliers-Glass Up 734153
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 37.00 Bulb Qty: 8 Wattage: 60 Finish: Burnished Gold Product Name: Eight Light Chandelier UPC: 842639002976 Category: Chandelier Glass: Venetian Scavo Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 37.00
Bulb
Qty: 8
Wattage: 60
Finish: Burnished Gold
Product Name: Eight Light Chandelier
UPC: 842639002976
Category: Chandelier
Glass: Venetian Scavo
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734153
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details