Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 734139

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639002174 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639002174 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 734139 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
734139
Semi-Flush Mts.-Bowl Style 734139
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Product Name: Two Light Semi-Flush UPC: 842639002174 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Product Name: Two Light Semi-Flush
UPC: 842639002174
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734139
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details