Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 734068

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002181 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002181 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 734068 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
734068
Semi-Flush Mts.-Bowl Style 734068
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.50 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Semi-Flush UPC: 842639002181 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.50
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Gold
Product Name: Two Light Semi-Flush
UPC: 842639002181
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734068
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details