Capital Lighting, Inc. Bathroom Fixtures-Four Lights 734060

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Product Name: Four Light Vanity UPC: 842639001252 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Product Name: Four Light Vanity UPC: 842639001252 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Four Lights - 734060 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Four Lights
734060
Bathroom Fixtures-Four Lights 734060
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 8.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Colonial Bronze Product Name: Four Light Vanity UPC: 842639001252 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 8.25
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Colonial Bronze
Product Name: Four Light Vanity
UPC: 842639001252
Category: Vanity
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734060
Product Name Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details