Capital Lighting, Inc. Pendants-Glass Down 734043

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant UPC: 842639003324 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant UPC: 842639003324 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Glass Down - 734043 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Glass Down
734043
Pendants-Glass Down 734043
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bronze Product Name: One Light Pendant UPC: 842639003324 Category: Pendant Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bronze
Product Name: One Light Pendant
UPC: 842639003324
Category: Pendant
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734043
Product Name Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details