Capital Lighting, Inc. Pendants-Glass Down 734042

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 1 Wattage: 150 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639003348 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 1 Wattage: 150 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639003348 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Glass Down - 734042 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Glass Down
734042
Pendants-Glass Down 734042
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.50 Bulb Qty: 1 Wattage: 150 Finish: Burnished Gold Product Name: One Light Pendant UPC: 842639003348 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.50
Bulb
Qty: 1
Wattage: 150
Finish: Burnished Gold
Product Name: One Light Pendant
UPC: 842639003348
Category: Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734042
Product Name Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details