Capital Lighting, Inc. Island/Pool Table-3 Light Bar 734038

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639003171 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639003171 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 734038 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
734038
Island/Pool Table-3 Light Bar 734038
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 13.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639003171 Category: Island Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 13.00
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Island
UPC: 842639003171
Category: Island
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734038
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details