Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 734032

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Qty: 12 Wattage: 60 Finish: Burnished Gold Product Name: 12 Light Pendant UPC: 842639003645 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Qty: 12 Wattage: 60 Finish: Burnished Gold Product Name: 12 Light Pendant UPC: 842639003645 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 734032 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
734032
Foyer/Hall Lanterns-Open Frame 734032
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Qty: 12 Wattage: 60 Finish: Burnished Gold Product Name: 12 Light Pendant UPC: 842639003645 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Bulb
Qty: 12
Wattage: 60
Finish: Burnished Gold
Product Name: 12 Light Pendant
UPC: 842639003645
Category: Pendant
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734032
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details