Capital Lighting, Inc. Mid. Chandeliers-Glass Up 734031

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639002402 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639002402 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 734031 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
734031
Mid. Chandeliers-Glass Up 734031
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 5 Wattage: 100 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639002402 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Qty: 5
Wattage: 100
Finish: Burnished Gold
Product Name: Five Light Chandelier
UPC: 842639002402
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734031
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details