Capital Lighting, Inc. Mid. Chandeliers-Glass Up 734030

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639002426 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639002426 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 734030 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
734030
Mid. Chandeliers-Glass Up 734030
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 9 Wattage: 100 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639002426 Category: Chandelier Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Qty: 9
Wattage: 100
Finish: Burnished Gold
Product Name: Nine Light Chandelier
UPC: 842639002426
Category: Chandelier
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 734030
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details