Capital Lighting, Inc. Sconces-Double Candle 733973

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Length 21.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 633779013355 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Length 21.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 633779013355 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733973 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733973
Sconces-Double Candle 733973
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 21.50 Length 21.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 5.5 Product Name: Two Light Wall Sconce UPC: 633779013355 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 21.50
Length 21.50
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Florentine Bronze
Weight: 5.5
Product Name: Two Light Wall Sconce
UPC: 633779013355
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733973
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details