PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.00
Length 15.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 10
Product Name: Two Light Wall Sconce
UPC: 633779003998
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 733936 |
| Product Name | Sconces-Double Candle |
| Application | Residential |