Capital Lighting, Inc. 1399 PW Mid. Chandeliers-Glass Up 733871

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1399 PW Mid. Chandeliers-Glass Up - 733871 - Capital Lighting, Inc.
Columbus, OH, USA
1399 PW Mid. Chandeliers-Glass Up
733871
1399 PW Mid. Chandeliers-Glass Up 733871
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 24.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Pewter Product Name: Two Tier Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 24.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Pewter
Product Name: Two Tier Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733871
Product Name 1399 PW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details