Capital Lighting, Inc. 1395 PW Mid. Chandeliers-Glass Up 733870

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1395 PW Mid. Chandeliers-Glass Up - 733870 - Capital Lighting, Inc.
Columbus, OH, USA
1395 PW Mid. Chandeliers-Glass Up
733870
1395 PW Mid. Chandeliers-Glass Up 733870
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier Category: Chandelier Glass: Marbled Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Marbled
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733870
Product Name 1395 PW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details