Capital Lighting, Inc. 5661 RBZ Sconces-Single Glass 733869

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5661 RBZ Sconces-Single Glass - 733869 - Capital Lighting, Inc.
Columbus, OH, USA
5661 RBZ Sconces-Single Glass
733869
5661 RBZ Sconces-Single Glass 733869
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Damp
Canopy: 5.12``Dx1.37``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733869
Product Name 5661 RBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details