Capital Lighting, Inc. 5664 RBZ Bathroom Fixtures-Four Lights 733848

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
5664 RBZ Bathroom Fixtures-Four Lights - 733848 - Capital Lighting, Inc.
Columbus, OH, USA
5664 RBZ Bathroom Fixtures-Four Lights
733848
5664 RBZ Bathroom Fixtures-Four Lights 733848
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rubbed Bronze Product Name: Four Light Vanity Category: Bath Fixture Glass: Tea Stone Safety Listing: Damp Canopy: 5.12``Dx1.37``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rubbed Bronze
Product Name: Four Light Vanity
Category: Bath Fixture
Glass: Tea Stone
Safety Listing: Damp
Canopy: 5.12``Dx1.37``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733848
Product Name 5664 RBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details