Capital Lighting, Inc. Sconces-Double Candle 733795

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779005152 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779005152 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733795 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733795
Sconces-Double Candle 733795
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Length 16.00 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Brass Weight: 15 Product Name: Two Light Wall Sconce UPC: 633779005152 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Length 16.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Brass
Weight: 15
Product Name: Two Light Wall Sconce
UPC: 633779005152
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733795
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details