PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.00
Length 24.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 10
Product Name: Two Light Wall Sconce
UPC: 633779009006
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 733661 |
| Product Name | Sconces-Quad plus |
| Application | Residential |