Capital Lighting, Inc. Bathroom Fixtures-Three Lights 733638

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Umber Weight: 10.7 Product Name: Three Light Bath Bar UPC: 633779013577 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Umber Weight: 10.7 Product Name: Three Light Bath Bar UPC: 633779013577 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 733638 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
733638
Bathroom Fixtures-Three Lights 733638
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Umber Weight: 10.7 Product Name: Three Light Bath Bar UPC: 633779013577 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze Umber
Weight: 10.7
Product Name: Three Light Bath Bar
UPC: 633779013577
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733638
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details