Capital Lighting, Inc. Bathroom Fixtures-Two Lights 733635

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Umber Weight: 7.2 Product Name: Two Light Bath Bar UPC: 633779013560 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Umber Weight: 7.2 Product Name: Two Light Bath Bar UPC: 633779013560 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 733635 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
733635
Bathroom Fixtures-Two Lights 733635
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Length 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Umber Weight: 7.2 Product Name: Two Light Bath Bar UPC: 633779013560 Category: Bath Bar Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Length 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Umber
Weight: 7.2
Product Name: Two Light Bath Bar
UPC: 633779013560
Category: Bath Bar
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733635
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details