Capital Lighting, Inc. 4230 RBZ Mini Pendants-Rod 733593

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4230 RBZ Mini Pendants-Rod - 733593 - Capital Lighting, Inc.
Columbus, OH, USA
4230 RBZ Mini Pendants-Rod
733593
4230 RBZ Mini Pendants-Rod 733593
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: Mini Pendant Category: Mini Pendant Glass: Tea Stone Safety Listing: Dry Canopy: 5``Dx4``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Tea Stone
Safety Listing: Dry
Canopy: 5``Dx4``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733593
Product Name 4230 RBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details