Capital Lighting, Inc. 8355 RBZ Sconces-Pocket 733592

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx4``Hx4``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx4``Hx4``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8355 RBZ Sconces-Pocket - 733592 - Capital Lighting, Inc.
Columbus, OH, USA
8355 RBZ Sconces-Pocket
733592
8355 RBZ Sconces-Pocket 733592
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Product Name: One Light Wall Sconce Category: Sconce Glass: Tea Stone Safety Listing: Dry Canopy: 4``Wx4``Hx4``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: One Light Wall Sconce
Category: Sconce
Glass: Tea Stone
Safety Listing: Dry
Canopy: 4``Wx4``Hx4``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733592
Product Name 8355 RBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details