Capital Lighting, Inc. Sconces-Double Candle 733488

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006692 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006692 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733488 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733488
Sconces-Double Candle 733488
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Length 16.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006692 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Length 16.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779006692
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733488
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products