Capital Lighting, Inc. Sconces-Quad plus 733470

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Length 21.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Five Light Wall Sconce UPC: 633779002021 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Length 21.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Five Light Wall Sconce UPC: 633779002021 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Quad plus - 733470 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Quad plus
733470
Sconces-Quad plus 733470
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Length 21.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Olde Brass Weight: 7 Product Name: Five Light Wall Sconce UPC: 633779002021 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Length 21.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Olde Brass
Weight: 7
Product Name: Five Light Wall Sconce
UPC: 633779002021
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733470
Product Name Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details