Capital Lighting, Inc. Sconces-Quad plus 733457

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009327 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009327 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Quad plus - 733457 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Quad plus
733457
Sconces-Quad plus 733457
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 19.50 Length 19.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Six Light Wall Sconce UPC: 633779009327 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 19.50
Length 19.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Six Light Wall Sconce
UPC: 633779009327
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733457
Product Name Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details