Capital Lighting, Inc. Sconces-Single Candle 733448

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001673 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001673 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 733448 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
733448
Sconces-Single Candle 733448
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Pewter Weight: 3 Product Name: One Light Wall Sconce UPC: 633779001673 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 3
Product Name: One Light Wall Sconce
UPC: 633779001673
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733448
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details