Capital Lighting, Inc. Sconces-Double Candle 733439

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Length 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779001659 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Length 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779001659 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 733439 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
733439
Sconces-Double Candle 733439
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 12.00 Length 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Brass Weight: 3 Product Name: Two Light Wall Sconce UPC: 633779001659 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 12.00
Length 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Brass
Weight: 3
Product Name: Two Light Wall Sconce
UPC: 633779001659
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733439
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details