Capital Lighting, Inc. Sconces-Single Glass 733435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 733435 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
733435
Sconces-Single Glass 733435
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 5 Product Name: One Light Bath Sconce Category: Bath Sconce Glass: Frosted Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 5
Product Name: One Light Bath Sconce
Category: Bath Sconce
Glass: Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 733435
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details